Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL15 60002
SL15 60002
Active
Inrush Current Limiters (ICL)
Description:
ICL 60 OHM 20% 2A 16MM
Manufacturer:
Ametherm
Datasheet:
SL15 60002 Datasheet
History Price: $1.26
In Stock: 17500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL15 60002 vs SL18 47003
Part No
SL15 60002
SL18 47003
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL15
SL18
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
60 Ohms
47 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
2:00:00
3:00:00
R @ Current
930 mOhms
490 mOhms
Diameter
0.630" (16.00mm)
0.748" (19.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UL
-