Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL15 12102-A
SL15 12102-A
Active
Inrush Current Limiters (ICL)
Description:
ICL 120 OHM 25% 2A 15MM
Manufacturer:
Ametherm
Datasheet:
SL15 12102-A Datasheet
History Price: $0.7681
In Stock: 34280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL15 12102-A vs SL15 30004
Part No
SL15 12102-A
SL15 30004
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL15
SL15
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
120 Ohms
30 Ohms
Tolerance
?5%
?0%
Current - Steady State Max
2:00:00
4:00:00
R @ Current
1.22 Ohms
300 mOhms
Diameter
0.591" (15.00mm)
0.591" (15.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UR
UR