Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL08 10001-A
SL08 10001-A
Active
Inrush Current Limiters (ICL)
Description:
ICL 10 OHM 20% 1A 8MM
Manufacturer:
Ametherm
Datasheet:
SL08 10001-A Datasheet
History Price: $0.32623
In Stock: 21400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL08 10001-A vs SL08 33001
Part No
SL08 10001-A
SL08 33001
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
miniAMP
miniAMP
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
10 Ohms
33 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
1:00:00
1.3 A
R @ Current
680 mOhms
750 mOhms
Diameter
0.315" (8.00mm)
0.315" (8.00mm)
Lead Spacing
0.250" (6.35mm)
0.201" (5.10mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
UL