SDVL4532SD380PTHS202
SDVL4532SD380PTHS202
Active
Description:  VARISTOR 50V 1200A 1812
Manufacturer:  Sunlord Electronics
History Price: $0.21917
In Stock: 27400
SDVL4532SD380PTHS202 vs SDVL4532SD560PTHS202
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Maximum AC Volts
30 V
40 V
Maximum DC Volts
38 V
56 V
Varistor Voltage (Min)
46 V
61 V
Varistor Voltage (Typ)
50 V
68 V
Varistor Voltage (Max)
54 V
75 V
Current - Surge
2 kA
2 kA
Energy
2.5J
3.5J
Number of Circuits
1
1
Capacitance @ Frequency
-55℃ ~ 125℃ (TA)
-55℃ ~ 125℃ (TA)
Operating Temperature
-
-
Features
Surface Mount, MLCV
Surface Mount, MLCV
Mounting Type
1812 (4532 Metric)
1812 (4532 Metric)
Package / Case
-
-