Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Sunlord Electronics SDVL4532SD380PTHS202
SDVL4532SD380PTHS202
Active
Varistors, MOVs
Description:
VARISTOR 50V 1200A 1812
Manufacturer:
Sunlord Electronics
Datasheet:
SDVL4532SD380PTHS202 Datasheet
History Price: $0.21917
In Stock: 27400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SDVL4532SD380PTHS202 vs SDVL4532SD480PTHS601
Part No
SDVL4532SD380PTHS202
SDVL4532SD480PTHS601
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Sunlord Electronics
Sunlord Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Maximum AC Volts
30 V
34.1 V
Maximum DC Volts
38 V
48 V
Varistor Voltage (Min)
46 V
54 V
Varistor Voltage (Typ)
50 V
60 V
Varistor Voltage (Max)
54 V
67 V
Current - Surge
2 kA
600 A
Energy
2.5J
1.1J
Number of Circuits
1
1
Capacitance @ Frequency
-55℃ ~ 125℃ (TA)
-55℃ ~ 125℃ (TA)
Operating Temperature
-
-
Features
Surface Mount, MLCV
Surface Mount, MLCV
Mounting Type
1812 (4532 Metric)
1812 (4532 Metric)
Package / Case
-
-