SDV1005E140C180NPTF
SDV1005E140C180NPTF
Active
Description:  VARISTOR 22V 3A 0402
Manufacturer:  Sunlord Electronics
History Price: $0.03091
In Stock: 2400
SDV1005E140C180NPTF vs SDVL5650SD480PTHS901
Series
SDV
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Maximum AC Volts
10 V
34.1 V
Maximum DC Volts
14 V
48 V
Varistor Voltage (Min)
16 V
54 V
Varistor Voltage (Typ)
19 V
60 V
Varistor Voltage (Max)
22 V
67 V
Current - Surge
3:00:00
900 A
Energy
0.005J
3J
Number of Circuits
1
1
Capacitance @ Frequency
18 pF @ 1 MHz
-55℃ ~ 125℃ (TA)
Operating Temperature
-55℃ ~ 125℃ (TA)
-
Features
Surface Mount, MLCV
Surface Mount, MLCV
Mounting Type
0402 (1005 Metric)
2220 (5750 Metric)
Package / Case
-
-