Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Sunlord Electronics SDV1005E140C180NPTF
SDV1005E140C180NPTF
Active
Varistors, MOVs
Description:
VARISTOR 22V 3A 0402
Manufacturer:
Sunlord Electronics
Datasheet:
SDV1005E140C180NPTF Datasheet
History Price: $0.03091
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SDV1005E140C180NPTF vs SDVL4532SD650PTHS601
Part No
SDV1005E140C180NPTF
SDVL4532SD650PTHS601
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Sunlord Electronics
Sunlord Electronics
Series
SDV
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Maximum AC Volts
10 V
50 V
Maximum DC Volts
14 V
65 V
Varistor Voltage (Min)
16 V
73 V
Varistor Voltage (Typ)
19 V
82 V
Varistor Voltage (Max)
22 V
91 V
Current - Surge
3:00:00
600 A
Energy
0.005J
1.5J
Number of Circuits
1
1
Capacitance @ Frequency
18 pF @ 1 MHz
-55℃ ~ 125℃ (TA)
Operating Temperature
-55℃ ~ 125℃ (TA)
-
Features
Surface Mount, MLCV
Surface Mount, MLCV
Mounting Type
0402 (1005 Metric)
1812 (4532 Metric)
Package / Case
-
-