Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components SD24C-TP
SD24C-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 24VWM 62VC SOD323
Manufacturer:
Micro Commercial Components
Datasheet:
SD24C-TP Datasheet
History Price: $0.44
In Stock: 12300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SD24C-TP vs SD22-01FTG
Part No
SD24C-TP
SD22-01FTG
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Littelfuse Inc
Series
-
SD, SPA?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
24V (Max)
22V (Max)
Voltage - Breakdown (Min)
26.7V
23V
Voltage - Clamping (Max) @ Ipp
62V
35.5V (Typ)
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
27A (8/20?s)
Power - Peak Pulse
350W
950W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
50pF @ 1MHz (Max)
160pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-40℃ ~ 150℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
Automotive
Supplier Device Package
-
-
Unidirectional Channels
-
1