SD24C-7
SD24C-7
Active
Description:  TVS DIODE 24VWM 45VC SOD323
Manufacturer:  Diodes Inc
Datasheet:   SD24C-7 Datasheet
History Price: $0.17
In Stock: 100
SD24C-7 vs SD20C-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V (Max)
20V (Max)
Voltage - Breakdown (Min)
26.7V
21V
Voltage - Clamping (Max) @ Ipp
45V
37V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
10A (8/20?s)
Power - Peak Pulse
350W
370W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
40pF @ 1MHz (Max)
31pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-