SD24C-01FTG
SD24C-01FTG
Active
Description:  TVS DIODE 24VWM 42VC SOD323
Manufacturer:  Littelfuse Inc
Datasheet:   SD24C-01FTG Datasheet
History Price: $0.45
In Stock: 19000
SD24C-01FTG vs SD24C-TP
Series
SD-C, SPA?
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V (Max)
24V (Max)
Voltage - Breakdown (Min)
-
26.7V
Voltage - Clamping (Max) @ Ipp
42V
62V
Current - Peak Pulse (10/1000µs)
7A (8/20?s)
8A (8/20?s)
Power - Peak Pulse
450W
350W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
50pF @ 1MHz
50pF @ 1MHz (Max)
Operating Temperature
-40℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
Automotive
-
Supplier Device Package
AEC-Q101
-
Unidirectional Channels
-
-