Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SD22-01FTG
SD22-01FTG
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 22VWM 35.5VC SOD323
Manufacturer:
Littelfuse Inc
Datasheet:
SD22-01FTG Datasheet
History Price: $0.4
In Stock: 20200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SD22-01FTG vs SD24LCC
Part No
SD22-01FTG
SD24LCC
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
SMC Diode Solutions
Series
SD, SPA?
SDxxLCC
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
22V (Max)
24V (Max)
Voltage - Breakdown (Min)
23V
26V
Voltage - Clamping (Max) @ Ipp
35.5V (Typ)
56V
Current - Peak Pulse (10/1000µs)
27A (8/20?s)
6A (8/20?s)
Power - Peak Pulse
950W
350W
Power Line Protection
No
No
Applications
-
Ethernet, USB
Capacitance @ Frequency
160pF @ 1MHz
5pF @ 1MHz (Max)
Operating Temperature
-40℃ ~ 150℃ (TA)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
Automotive
-
Supplier Device Package
-
-
Unidirectional Channels
1
-