SD08LCC
SD08LCC
Active
Description:  TVS ARRAY 8V SOD-323
Manufacturer:  SMC Diode Solutions
Datasheet:   SD08LCC Datasheet
History Price: $0.35
In Stock: 27400
SD08LCC vs SD05LC
Part No
Series
SDxxLCC
SDxxLC
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
8V (Max)
5V (Max)
Voltage - Breakdown (Min)
8.5V
6V
Voltage - Clamping (Max) @ Ipp
18.5V
18.3V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
17A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
Yes
Applications
Ethernet, USB
Ethernet, USB
Capacitance @ Frequency
5pF @ 1MHz (Max)
5pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-