SD08C
SD08C
Active
Description:  TVS DIODE 8VWM 10.5VC SOD323
Manufacturer:  MDD
Datasheet:   SD08C Datasheet
History Price: $0.1485
In Stock: 34100
SD08C vs SD03LC
Part No
Manufacturer
Series
-
SDxxLC
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
8V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
8.5V
4V
Voltage - Clamping (Max) @ Ipp
-
19V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
20A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
Yes
No
Applications
General Purpose
Ethernet, USB
Capacitance @ Frequency
240pF @ 1MHz
5pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-