SD05T1G
SD05T1G
Active
Description:  TVS DIODE 5VWM 9.8VC SOD323
Manufacturer:  onsemi
Datasheet:   SD05T1G Datasheet
History Price: $0.44
In Stock: 40800
SD05T1G vs SD05C-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V
5.5V (Max)
Voltage - Breakdown (Min)
6.2V
6V
Voltage - Clamping (Max) @ Ipp
9.8V
16V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
40A (8/20?s)
Power - Peak Pulse
350W
640W
Power Line Protection
No
No
Applications
-
-
Capacitance @ Frequency
350pF @ 1MHz
200pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-