SD05T1
SD05T1
Obsolete
Description:  TVS DIODE 5VWM 9.8VC SOD323
Manufacturer:  onsemi
Datasheet:   SD05T1 Datasheet
History Price: $0.05
In Stock: 9700
SD05T1 vs SD05A-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
5.5V (Max)
Voltage - Breakdown (Min)
6.2V
6.2V
Voltage - Clamping (Max) @ Ipp
9.8V
13V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
40A (8/20?s)
Power - Peak Pulse
350W
520W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
350pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-