Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ SMC Diode Solutions SD05LC
SD05LC
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 18.3VC SOD323
Manufacturer:
SMC Diode Solutions
Datasheet:
SD05LC Datasheet
History Price: $0.43
In Stock: 47500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SD05LC vs SD03C-7
Part No
SD05LC
SD03C-7
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Diodes Inc
Series
SDxxLC
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
3V (Max)
Voltage - Breakdown (Min)
6V
4V
Voltage - Clamping (Max) @ Ipp
18.3V
11V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
55A (8/20?s)
Power - Peak Pulse
350W
600W
Power Line Protection
Yes
No
Applications
Ethernet, USB
General Purpose
Capacitance @ Frequency
5pF @ 1MHz (Max)
150pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-