Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Diodes Inc SD05C-7
SD05C-7
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5.5VWM 16VC SOD323
Manufacturer:
Diodes Inc
Datasheet:
SD05C-7 Datasheet
History Price: $0.24
In Stock: 23100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SD05C-7 vs SD09C-7
Part No
SD05C-7
SD09C-7
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5.5V (Max)
9V (Max)
Voltage - Breakdown (Min)
6V
10V
Voltage - Clamping (Max) @ Ipp
16V
20V
Current - Peak Pulse (10/1000µs)
40A (8/20?s)
20A (8/20?s)
Power - Peak Pulse
640W
400W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
200pF @ 1MHz
68pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
1
Supplier Device Package
-
-
Unidirectional Channels
-
-