SD05C-01FTG
SD05C-01FTG
Active
Description:  TVS DIODE 5VWM 18VC SOD323
Manufacturer:  Littelfuse Inc
Datasheet:   SD05C-01FTG Datasheet
History Price: $0.32
In Stock: 42000
SD05C-01FTG vs SD03LC
Series
SD-C, SPA?
SDxxLC
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
-
4V
Voltage - Clamping (Max) @ Ipp
18V
19V
Current - Peak Pulse (10/1000µs)
30A (8/20?s)
20A (8/20?s)
Power - Peak Pulse
450W
350W
Power Line Protection
No
No
Applications
General Purpose
Ethernet, USB
Capacitance @ Frequency
200pF @ 1MHz
5pF @ 1MHz (Max)
Operating Temperature
-40℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-