Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components SD05-TP
SD05-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 12.5VC SOD323
Manufacturer:
Micro Commercial Components
Datasheet:
SD05-TP Datasheet
History Price: $0.44
In Stock: 3000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SD05-TP vs SD08LCC
Part No
SD05-TP
SD08LCC
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
SMC Diode Solutions
Series
-
SDxxLCC
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
8V (Max)
Voltage - Breakdown (Min)
6V
8.5V
Voltage - Clamping (Max) @ Ipp
12.5V
18.5V
Current - Peak Pulse (10/1000µs)
40A (8/20?s)
17A (8/20?s)
Power - Peak Pulse
500W
350W
Power Line Protection
No
No
Applications
General Purpose
Ethernet, USB
Capacitance @ Frequency
350pF @ 1MHz
5pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-