SD05-7
SD05-7
Obsolete
Description:  TVS DIODE 5VWM 14.5VC SOD323
Manufacturer:  Diodes Inc
Datasheet:   SD05-7 Datasheet
History Price: $0.24
In Stock: 5400
SD05-7 vs SD05CH-TP
Part No
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6.2V
6V
Voltage - Clamping (Max) @ Ipp
14.5V
15V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
34A (8/20?s)
Power - Peak Pulse
350W
500W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
200pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-