Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
3.3V (Max)
Voltage - Breakdown (Min)
6.2V
4V
Voltage - Clamping (Max) @ Ipp
14.5V
9.6V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
50A (8/20?s)
Power - Peak Pulse
350W
480W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
400pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-