SD05-01FTG
SD05-01FTG
Active
Description:  TVS DIODE 5VWM 16.8VC SOD323
Manufacturer:  Littelfuse Inc
Datasheet:   SD05-01FTG Datasheet
History Price: $0.4
In Stock: 24300
SD05-01FTG vs SD05T1
Part No
Manufacturer
Series
SD, SPA?
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Bulk
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V
Voltage - Breakdown (Min)
-
6.2V
Voltage - Clamping (Max) @ Ipp
16.8V
9.8V
Current - Peak Pulse (10/1000µs)
30A (8/20?s)
24A (8/20?s)
Power - Peak Pulse
450W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
350pF @ 1MHz
Operating Temperature
-40℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-