Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SD05-01FTG
SD05-01FTG
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 16.8VC SOD323
Manufacturer:
Littelfuse Inc
Datasheet:
SD05-01FTG Datasheet
History Price: $0.4
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SD05-01FTG vs SD03C
Part No
SD05-01FTG
SD03C
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
UMW
Series
SD, SPA?
UMW
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
-
4V
Voltage - Clamping (Max) @ Ipp
16.8V
16V
Current - Peak Pulse (10/1000µs)
30A (8/20?s)
20A
Power - Peak Pulse
450W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
-
Operating Temperature
-40℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-