Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ SMC Diode Solutions SD03LCC
SD03LCC
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS ARRAY 3V SOD-323
Manufacturer:
SMC Diode Solutions
Datasheet:
SD03LCC Datasheet
History Price: $0.35
In Stock: 49900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SD03LCC vs SD05
Part No
SD03LCC
SD05
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
SMC Diode Solutions
Series
SDxxLCC
SDxx
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5V (Max)
Voltage - Breakdown (Min)
4V
6V
Voltage - Clamping (Max) @ Ipp
19V
14.5V
Current - Peak Pulse (10/1000µs)
20A (8/20?s)
24A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
Ethernet, USB
General Purpose
Capacitance @ Frequency
5pF @ 1MHz (Max)
350pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-