Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ UMW SD03C
SD03C
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
SOD-323 ESD PROTECTION DEVICES R
Manufacturer:
UMW
Datasheet:
SD03C Datasheet
History Price: $0.42
In Stock: 25500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SD03C vs SD05-01FTG
Part No
SD03C
SD05-01FTG
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
UMW
Littelfuse Inc
Series
UMW
SD, SPA?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5V (Max)
Voltage - Breakdown (Min)
4V
-
Voltage - Clamping (Max) @ Ipp
16V
16.8V
Current - Peak Pulse (10/1000µs)
20A
30A (8/20?s)
Power - Peak Pulse
350W
450W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
350pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-40℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101