SD03C-7
SD03C-7
Active
Description:  TVS DIODE 3VWM 11VC SOD323
Manufacturer:  Diodes Inc
Datasheet:   SD03C-7 Datasheet
History Price: $0.33
In Stock: 6600
SD03C-7 vs SD09C-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
3V (Max)
9V (Max)
Voltage - Breakdown (Min)
4V
10V
Voltage - Clamping (Max) @ Ipp
11V
20V
Current - Peak Pulse (10/1000µs)
55A (8/20?s)
20A (8/20?s)
Power - Peak Pulse
600W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
150pF @ 1MHz
68pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
1
Supplier Device Package
-
-
Unidirectional Channels
-
-