Series
S8ULCCxx-2
S8ULCxx-2
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
15V (Max)
15V (Max)
Voltage - Breakdown (Min)
16.7V
16.7V
Voltage - Clamping (Max) @ Ipp
24V
25V
Current - Peak Pulse (10/1000µs)
1A
1A
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
5pF @ 1MHz (Max)
3pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
-
Unidirectional Channels
-
-