S8ULCC05-2
S8ULCC05-2
Active
Description:  TVS DIODE 5VWM 9.8VC 8-SO
Manufacturer:  SMC Diode Solutions
Datasheet:   S8ULCC05-2 Datasheet
History Price: $0.24122
In Stock: 35800
S8ULCC05-2 vs S8ULC24-2
Series
S8ULCCxx-2
S8ULCxx-2
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
5V (Max)
24V (Max)
Voltage - Breakdown (Min)
6V
26.7V
Voltage - Clamping (Max) @ Ipp
9.8V
44V
Current - Peak Pulse (10/1000µs)
1A
1A
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
5pF @ 1MHz (Max)
3pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
8-SO
8-SO
Package / Case
-
2
Supplier Device Package
-
-
Unidirectional Channels
-
-