Series
S8ULCxx-2
S8ULCCxx-2
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
2
Voltage - Reverse Standoff (Typ)
36V (Max)
12V (Max)
Voltage - Breakdown (Min)
40V
13.3V
Voltage - Clamping (Max) @ Ipp
60V
19V
Current - Peak Pulse (10/1000µs)
1A
1A
Power - Peak Pulse
500W
500W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
3pF @ 1MHz (Max)
5pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
-
Unidirectional Channels
-
-