Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Semtech Corporation RCLAMP0502BATCT
RCLAMP0502BATCT
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 25VC SC75
Manufacturer:
Semtech Corporation
Datasheet:
RCLAMP0502BATCT Datasheet
History Price: $0.83
In Stock: 42700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RCLAMP0502BATCT vs RCLAMP3624T.TCT
Part No
RCLAMP0502BATCT
RCLAMP3624T.TCT
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Semtech Corporation
Semtech Corporation
Series
RailClamp?
RailClamp?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Steering (Rail to Rail)
Bidirectional Channels
2
3
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6.5V
Voltage - Clamping (Max) @ Ipp
25V
15V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
125W
100W
Power Line Protection
No
Yes
Applications
General Purpose
USB OTG
Capacitance @ Frequency
1.2pF @ 1MHz
0.7pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-75, SOT-416
6-XFDFN
Mounting Type
SC-75 (SOT523)
SLP1710P4T
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-