Series
RailClamp?
RailClamp?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Type
Zener
Steering (Rail to Rail)
Bidirectional Channels
2
8
Voltage - Reverse Standoff (Typ)
5V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
6V
3.8V
Voltage - Clamping (Max) @ Ipp
25V
10.5V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
125W
75W
Power Line Protection
No
Yes
Applications
General Purpose
HDMI
Capacitance @ Frequency
1.2pF @ 1MHz
0.4pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-75, SOT-416
9-UDFN
Mounting Type
SC-75 (SOT523)
SGP3810N9
Supplier Device Package
-
-
Unidirectional Channels
-
-