RCLAMP0502BATCT
RCLAMP0502BATCT
Active
Description:  TVS DIODE 5VWM 25VC SC75
Manufacturer:  Semtech Corporation
History Price: $0.83
In Stock: 42700
RCLAMP0502BATCT vs RCLAMP3321P.TNT
Series
RailClamp?
RailClamp?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
5V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
6V
5.5V
Voltage - Clamping (Max) @ Ipp
25V
13V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
4A (8/20?s)
Power - Peak Pulse
125W
25W
Power Line Protection
No
No
Applications
General Purpose
HDMI
Capacitance @ Frequency
1.2pF @ 1MHz
0.22pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-75, SOT-416
0402 (1006 Metric)
Mounting Type
SC-75 (SOT523)
SLP1006P2
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-