RCLAMP0502BATCT
RCLAMP0502BATCT
Active
Description:  TVS DIODE 5VWM 25VC SC75
Manufacturer:  Semtech Corporation
History Price: $0.83
In Stock: 42700
RCLAMP0502BATCT vs RCLAMP3304P.TCT
Series
RailClamp?
RailClamp?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Steering (Rail to Rail)
Bidirectional Channels
2
4
Voltage - Reverse Standoff (Typ)
5V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
6V
3.5V
Voltage - Clamping (Max) @ Ipp
25V
16V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
125W
80W
Power Line Protection
No
Yes
Applications
General Purpose
Multimedia Card Interface
Capacitance @ Frequency
1.2pF @ 1MHz
0.8pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-40℃ ~ 85℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-75, SOT-416
6-UFDFN Exposed Pad
Mounting Type
SC-75 (SOT523)
SLP1616P6 (1.6x1.6)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-