PUSB3FA3Z
PUSB3FA3Z
Active
Description:  PUSB3FA3/SOT1176/XSON10
Manufacturer:  Nexperia
Datasheet:   PUSB3FA3Z Datasheet
History Price: $0.37
In Stock: 17600
PUSB3FA3Z vs PUSB3F96X
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
-
Steering (Rail to Rail)
Bidirectional Channels
-
4
Voltage - Reverse Standoff (Typ)
-
5.5V (Max)
Voltage - Breakdown (Min)
-
6V
Voltage - Clamping (Max) @ Ipp
-
4.6V (Typ)
Current - Peak Pulse (10/1000µs)
-
5.2A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
-
Yes
Applications
-
HDMI
Capacitance @ Frequency
-
-
Operating Temperature
-
-40℃ ~ 85℃ (TA)
Grade
-
Surface Mount
Qualification
-
10-XFDFN
Mounting Type
-
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-