Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PUSB3FA1Z
PUSB3FA1Z
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 3VC DFN2510A-10
Manufacturer:
Nexperia
Datasheet:
PUSB3FA1Z Datasheet
History Price: $0.26
In Stock: 5400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PUSB3FA1Z vs PUSB3FS4Z
Part No
PUSB3FA1Z
PUSB3FS4Z
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Nexperia
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Steering (Rail to Rail)
Zener
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
-
3.3V (Max)
Voltage - Breakdown (Min)
5.5V
-
Voltage - Clamping (Max) @ Ipp
3V (Typ)
-
Current - Peak Pulse (10/1000µs)
7A (8/20?s)
8.2A
Power - Peak Pulse
-
-
Power Line Protection
No
No
Applications
General Purpose
HDMI, Telecom, USB
Capacitance @ Frequency
0.29pF @ 1MHz
0.29pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-
Grade
Surface Mount
Surface Mount
Qualification
10-XFDFN
10-XFDFN
Mounting Type
DFN2510A-10
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-