Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PUSB3F97X
PUSB3F97X
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 4.2VC DFN2510A-10
Manufacturer:
Nexperia
Datasheet:
PUSB3F97X Datasheet
History Price: $0.49
In Stock: 31000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PUSB3F97X vs PUSB3TB6AZ
Part No
PUSB3F97X
PUSB3TB6AZ
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Nexperia
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Steering (Rail to Rail)
Bidirectional Channels
4
7
Voltage - Reverse Standoff (Typ)
-
-
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
4.2V (Typ)
4.8V (Typ)
Current - Peak Pulse (10/1000µs)
-
3.5A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
0.27pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
10-XFDFN
7-XFDFN
Mounting Type
DFN2510A-10
7-XSON (1.1x2.1)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-