PUSB3F97X
PUSB3F97X
Active
Description:  TVS DIODE 4.2VC DFN2510A-10
Manufacturer:  Nexperia
Datasheet:   PUSB3F97X Datasheet
History Price: $0.49
In Stock: 31000
PUSB3F97X vs PUSB2X4DH
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Obsolete
Type
Zener
Steering (Rail to Rail)
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
-
-
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
4.2V (Typ)
4.3V (Typ)
Current - Peak Pulse (10/1000µs)
-
4.8A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
0.7pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
10-XFDFN
SC-74, SOT-457
Mounting Type
DFN2510A-10
6-TSOP
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-