Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PUSB3BB2DFZ
PUSB3BB2DFZ
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 4VWM 6.2VC DFN0603-3
Manufacturer:
Nexperia
Datasheet:
PUSB3BB2DFZ Datasheet
History Price: $0.34
In Stock: 6600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PUSB3BB2DFZ vs PUSB3TB6AZ
Part No
PUSB3BB2DFZ
PUSB3TB6AZ
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Nexperia
Series
TrEOS
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Steering (Rail to Rail)
Bidirectional Channels
-
7
Voltage - Reverse Standoff (Typ)
4V (Max)
-
Voltage - Breakdown (Min)
7.4V (Typ)
6V
Voltage - Clamping (Max) @ Ipp
6.2V (Typ)
4.8V (Typ)
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.26pF @ 1MHz
0.27pF @ 1MHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
7-XFDFN
Mounting Type
DFN0603-3 (SOT8013)
7-XSON (1.1x2.1)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-