PUSB3BB2DFZ
PUSB3BB2DFZ
Active
Description:  TVS DIODE 4VWM 6.2VC DFN0603-3
Manufacturer:  Nexperia
Datasheet:   PUSB3BB2DFZ Datasheet
History Price: $0.34
In Stock: 6600
PUSB3BB2DFZ vs PUSB3FS4Z
Manufacturer
Series
TrEOS
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
4
Voltage - Reverse Standoff (Typ)
4V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
7.4V (Typ)
-
Voltage - Clamping (Max) @ Ipp
6.2V (Typ)
-
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
8.2A
Power - Peak Pulse
-
-
Power Line Protection
No
No
Applications
General Purpose
HDMI, Telecom, USB
Capacitance @ Frequency
0.26pF @ 1MHz
0.29pF @ 1MHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
10-XFDFN
Mounting Type
DFN0603-3 (SOT8013)
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-