Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PUSB3AB2DFZ
PUSB3AB2DFZ
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 4VWM 3.7VC DFN0603-3
Manufacturer:
Nexperia
Datasheet:
PUSB3AB2DFZ Datasheet
History Price: $0.26
In Stock: 13300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PUSB3AB2DFZ vs PUSB3F97X
Part No
PUSB3AB2DFZ
PUSB3F97X
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Nexperia
Series
TrEOS
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
4
Voltage - Reverse Standoff (Typ)
4V (Max)
-
Voltage - Breakdown (Min)
6.6V (Typ)
6V
Voltage - Clamping (Max) @ Ipp
3.7V (Typ)
4.2V (Typ)
Current - Peak Pulse (10/1000µs)
4A (8/20?s)
-
Power - Peak Pulse
-
-
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.26pF @ 1MHz
0.5pF @ 1MHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
10-XFDFN
Mounting Type
DFN0603-3 (SOT8013)
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-