PUSB2X4YH
PUSB2X4YH
Obsolete
Description:  TVS DIODE 3.8VC 6TSSOP
Manufacturer:  Nexperia
Datasheet:   PUSB2X4YH Datasheet
History Price: Obsolete
In Stock: 32200
PUSB2X4YH vs PUSB3F99X
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Steering (Rail to Rail)
Steering (Rail to Rail)
Bidirectional Channels
4
4
Voltage - Reverse Standoff (Typ)
-
-
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
3.8V (Typ)
4.6V (Typ)
Current - Peak Pulse (10/1000µs)
4.5A (8/20?s)
5.2A (8/20?s)
Power - Peak Pulse
-
-
Power Line Protection
Yes
No
Applications
General Purpose
HDMI, USB
Capacitance @ Frequency
0.7pF @ 1MHz
0.5pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
6-TSSOP, SC-88, SOT-363
10-XFDFN
Mounting Type
6-TSSOP
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-