Packaging
Bulk
Tape & Reel (TR),Tape & Reel (TR)
Current - Hold (Ih) (Max)
750 mA
1.6 A
Current - Trip (It)
1.5 A
3.2 A
Time to Trip
6.3 s
11.4 s
Resistance - Initial (Ri) (Min)
250 mOhms
90 mOhms
Resistance - Post Trip (R1) (Max)
600 mOhms
220 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.409" Dia x 0.122" T (10.40mm x 3.10mm)
0.642" Dia x 0.118" T (16.30mm x 3.00mm)
Height - Seated (Max)
0.598" (15.20mm)
0.839" (21.30mm)
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)