PTR060V0075-BK
PTR060V0075-BK
Active
Description:  PTC RESET FUSE 60V 750MA RADIAL
Manufacturer:  Eaton Electronics
History Price: $0.36
In Stock: 20600
PTR060V0075-BK vs PTR060V0135-BK
Series
PTR060V
PTR060V
Packaging
Bulk
Bulk
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
60V
60V
Current - Hold (Ih) (Max)
750 mA
1.35 A
Current - Trip (It)
1.5 A
2.7 A
Current - Max
40 A
40 A
Time to Trip
6.3 s
9.6 s
Resistance - Initial (Ri) (Min)
250 mOhms
120 mOhms
Resistance - Post Trip (R1) (Max)
600 mOhms
300 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.409" Dia x 0.122" T (10.40mm x 3.10mm)
0.571" Dia x 0.118" T (14.50mm x 3.00mm)
Height - Seated (Max)
0.598" (15.20mm)
0.772" (19.60mm)
Thickness (Max)
-
-
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Grade
-
-