PTR030V0300-TR1
PTR030V0300-TR1
Active
Description:  PTC RESET FUSE 30V 3A RADIAL
Manufacturer:  Eaton Electronics
History Price: $0.42268
In Stock: 47900
PTR030V0300-TR1 vs PTR060V0375-BK
Series
PTR030V
PTR060V
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
30V
60V
Current - Hold (Ih) (Max)
3:00:00
3.75 A
Current - Trip (It)
6:00:00
7.5 A
Current - Max
40 A
40 A
Time to Trip
10.8 s
24 s
Resistance - Initial (Ri) (Min)
20 mOhms
30 mOhms
Resistance - Post Trip (R1) (Max)
80 mOhms
80 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.449" L x 0.118" W (11.40mm x 3.00mm)
1.118" Dia x 0.118" T (28.40mm x 3.00mm)
Height - Seated (Max)
0.858" (21.80mm)
1.319" (33.50mm)
Thickness (Max)
-
-
Lead Spacing
0.197" (5.00mm)
0.394" (10.00mm)
Grade
-
-