PSPD050480D2K
PSPD050480D2K
Active
Description:  SPD TYPE 2 640V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $1344.88
In Stock: 40200
PSPD050480D2K vs PSPD200480Y2K
Manufacturer
Series
PSPD
PSPD
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
640V
640V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
200 kA
Voltage - Protection Level (VP) (2416)
-
200 kA
Operating Temperature
-40℃ ~ 50℃
2.5 kV
Features
Thermally Protected
-40℃ ~ 50℃
Mounting Type
Chassis Mount
Thermally Protected
Approval Agency
CSA, UL
Chassis Mount
Current - Short Circuit Rating (SCCR)
200 kA
CSA, UL
Voltage - Protection Rating (VPR)
2.5 kV
-