Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
708V
623V
Voltage - Breakdown (Min)
835V
735V
Voltage - Clamping (Max) @ Ipp
1.292kV
1.138kV
Current - Peak Pulse (10/1000µs)
11.6A
13.2A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃ (TA)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1