Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
354V
354V
Voltage - Breakdown (Min)
418V
418V
Voltage - Clamping (Max) @ Ipp
652V
652V
Current - Peak Pulse (10/1000µs)
23A
23A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃
-65℃ ~ 150℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1