Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
354V
85V
Voltage - Breakdown (Min)
418V
100V
Voltage - Clamping (Max) @ Ipp
652V
167V
Current - Peak Pulse (10/1000µs)
23A
90A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃
-65℃ ~ 150℃ (TA)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
-