Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
34V
12V
Voltage - Breakdown (Min)
40V
14V
Voltage - Clamping (Max) @ Ipp
67V
22V
Current - Peak Pulse (10/1000µs)
112A
341A
Power - Peak Pulse
7500W (7.5kW)
7500W (7.5kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃
-65℃ ~ 150℃
Qualification
-
MIL-PRF-19500/507A
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
-