☰
PHP208
PHP208
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   PHP208 Datasheet
History Price: Active
In Stock: 9940
PHP208 vs PHP120H3
Part No
Series
PHP
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
295V
170V
Voltage - Breakdown (Min)
347V
200V
Voltage - Clamping (Max) @ Ipp
536V
319V
Current - Peak Pulse (10/1000µs)
28A
47A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃
Grade
-
Military
Qualification
-
MIL-PRF-19500/507A
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1